Vishay Precision Group Res Wirewound 220m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R2200JE03

Description
Res Wirewound 220m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 220m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 5% 10W AXL Thru-Hole Lacer Pack - LVR10R2200JE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 5% 10W AXL Thru-Hole Lacer Pack
LVR10R2200JE03
Res Wirewound 220m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R2200JE03
Res Wirewound 220m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 220m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .22 5% E03 E3 Vishay - 64P3340 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .22 5% E03 E3 Vishay
64P3340
Lvr-10 .22 5% E03 E3 Vishay 64P3340
LVR-10 .22 5% E03 e3

LVR-10 .22 5% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R2200JE03 64P3340
Product Name Res Wirewound 220m Ohm 5% 10W AXL Thru-Hole Lacer Pack Lvr-10 .22 5% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers