Vishay Precision Group Res Wirewound 220m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R2200FE03

Description
Res Wirewound 220m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 220m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R2200FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R2200FE03
Res Wirewound 220m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R2200FE03
Res Wirewound 220m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 220m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .22 1% E03 E3 Vishay - 64P3339 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .22 1% E03 E3 Vishay
64P3339
Lvr-10 .22 1% E03 E3 Vishay 64P3339
LVR-10 .22 1% E03 e3

LVR-10 .22 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R2200FE03 64P3339
Product Name Res Wirewound 220m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .22 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details