Vishay Precision Group Res Wirewound 200m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R2000JL03

Description
Res Wirewound 200m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 200m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 5% 10W AXL Thru-Hole Lacer Pack - LVR10R2000JL03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 5% 10W AXL Thru-Hole Lacer Pack
LVR10R2000JL03
Res Wirewound 200m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R2000JL03
Res Wirewound 200m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 200m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr10, 0.2 Ohm, +/5% Vishay - 45C6481 - Newark, An Avnet Company
Chicago, IL, United States
Lvr10, 0.2 Ohm, +/5% Vishay
45C6481
Lvr10, 0.2 Ohm, +/5% Vishay 45C6481
LVR10, 0.2 Ohm, +/- 5%

LVR10, 0.2 Ohm, +/- 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R2000JL03 45C6481
Product Name Res Wirewound 200m Ohm 5% 10W AXL Thru-Hole Lacer Pack Lvr10, 0.2 Ohm, +/5% Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers