Vishay Precision Group Res Wirewound 200m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R2000FE03

Description
Res Wirewound 200m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 200m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R2000FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R2000FE03
Res Wirewound 200m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R2000FE03
Res Wirewound 200m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 200m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .2 1% E03 E3 Vishay - 64P3337 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .2 1% E03 E3 Vishay
64P3337
Lvr-10 .2 1% E03 E3 Vishay 64P3337
LVR-10 .2 1% E03 e3

LVR-10 .2 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R2000FE03 64P3337
Product Name Res Wirewound 200m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .2 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details