Vishay Precision Group Res Wirewound 162m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R1620FE03

Description
Res Wirewound 162m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 162m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 162m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R1620FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 162m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R1620FE03
Res Wirewound 162m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R1620FE03
Res Wirewound 162m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 162m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .162 1% E03 E3 Vishay - 64P3325 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .162 1% E03 E3 Vishay
64P3325
Lvr-10 .162 1% E03 E3 Vishay 64P3325
LVR-10 .162 1% E03 e3

LVR-10 .162 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R1620FE03 64P3325
Product Name Res Wirewound 162m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .162 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details