Vishay Precision Group Res Wirewound 150m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R1500FL03

Description
Res Wirewound 150m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 150m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R1500FL03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R1500FL03
Res Wirewound 150m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R1500FL03
Res Wirewound 150m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 150m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .15 1% L03 Vishay - 23M4485 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .15 1% L03 Vishay
23M4485
Lvr-10 .15 1% L03 Vishay 23M4485
LVR-10 .15 1% L03

LVR-10 .15 1% L03

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R1500FL03 23M4485
Product Name Res Wirewound 150m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .15 1% L03 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details