Vishay Precision Group Res Wirewound 147m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R1470FE03

Description
Res Wirewound 147m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 147m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 147m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R1470FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 147m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R1470FE03
Res Wirewound 147m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R1470FE03
Res Wirewound 147m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 147m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .147 1% E03 E3 Vishay - 64P3319 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .147 1% E03 E3 Vishay
64P3319
Lvr-10 .147 1% E03 E3 Vishay 64P3319
LVR-10 .147 1% E03 e3

LVR-10 .147 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R1470FE03 64P3319
Product Name Res Wirewound 147m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .147 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details