Vishay Precision Group Res Wirewound 125m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R1250JE03

Description
Res Wirewound 125m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 125m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 125m Ohm 5% 10W AXL Thru-Hole Lacer Pack - LVR10R1250JE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125m Ohm 5% 10W AXL Thru-Hole Lacer Pack
LVR10R1250JE03
Res Wirewound 125m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R1250JE03
Res Wirewound 125m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 125m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .125 5% E03 E3 Vishay - 64P3314 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .125 5% E03 E3 Vishay
64P3314
Lvr-10 .125 5% E03 E3 Vishay 64P3314
LVR-10 .125 5% E03 e3

LVR-10 .125 5% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R1250JE03 64P3314
Product Name Res Wirewound 125m Ohm 5% 10W AXL Thru-Hole Lacer Pack Lvr-10 .125 5% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details