Vishay Precision Group Res Wirewound 94m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0940FE03

Description
Res Wirewound 94m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 94m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 94m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0940FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 94m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0940FE03
Res Wirewound 94m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0940FE03
Res Wirewound 94m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 94m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .094 1% E03 E3 Vishay - 64P3303 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .094 1% E03 E3 Vishay
64P3303
Lvr-10 .094 1% E03 E3 Vishay 64P3303
LVR-10 .094 1% E03 e3

LVR-10 .094 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0940FE03 64P3303
Product Name Res Wirewound 94m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .094 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1676966-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details