Vishay Precision Group Res Wirewound 65m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R0650JE03

Description
Res Wirewound 65m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 65m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 65m Ohm 5% 10W AXL Thru-Hole Lacer Pack - LVR10R0650JE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 65m Ohm 5% 10W AXL Thru-Hole Lacer Pack
LVR10R0650JE03
Res Wirewound 65m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R0650JE03
Res Wirewound 65m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 65m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .065 5% E03 E3 Vishay - 64P3280 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .065 5% E03 E3 Vishay
64P3280
Lvr-10 .065 5% E03 E3 Vishay 64P3280
LVR-10 .065 5% E03 e3

LVR-10 .065 5% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0650JE03 64P3280
Product Name Res Wirewound 65m Ohm 5% 10W AXL Thru-Hole Lacer Pack Lvr-10 .065 5% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details