Vishay Precision Group Res Wirewound 64.9m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R0649JE03

Description
Res Wirewound 64.9m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 64.9m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 64.9m Ohm 5% 10W AXL Thru-Hole Lacer Pack - LVR10R0649JE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 64.9m Ohm 5% 10W AXL Thru-Hole Lacer Pack
LVR10R0649JE03
Res Wirewound 64.9m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R0649JE03
Res Wirewound 64.9m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 64.9m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .0649 5% E03 E3 Vishay - 64P3278 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .0649 5% E03 E3 Vishay
64P3278
Lvr-10 .0649 5% E03 E3 Vishay 64P3278
LVR-10 .0649 5% E03 e3

LVR-10 .0649 5% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0649JE03 64P3278
Product Name Res Wirewound 64.9m Ohm 5% 10W AXL Thru-Hole Lacer Pack Lvr-10 .0649 5% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details