Vishay Precision Group Res Wirewound 51m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R0510JE03

Description
Res Wirewound 51m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 51m Ohm 5% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51m Ohm 5% 10W AXL Thru-Hole Lacer Pack - LVR10R0510JE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51m Ohm 5% 10W AXL Thru-Hole Lacer Pack
LVR10R0510JE03
Res Wirewound 51m Ohm 5% 10W AXL Thru-Hole Lacer Pack LVR10R0510JE03
Res Wirewound 51m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 51m Ohm 5% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .051 5% E03 E3 Vishay - 64P3268 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .051 5% E03 E3 Vishay
64P3268
Lvr-10 .051 5% E03 E3 Vishay 64P3268
LVR-10 .051 5% E03 e3

LVR-10 .051 5% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0510JE03 64P3268
Product Name Res Wirewound 51m Ohm 5% 10W AXL Thru-Hole Lacer Pack Lvr-10 .051 5% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129320-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details