Vishay Precision Group Res Wirewound 47m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0470FE03

Description
Res Wirewound 47m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 47m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0470FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0470FE03
Res Wirewound 47m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0470FE03
Res Wirewound 47m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 47m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .047 1% E03 E3 Vishay - 64P3261 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .047 1% E03 E3 Vishay
64P3261
Lvr-10 .047 1% E03 E3 Vishay 64P3261
LVR-10 .047 1% E03 e3

LVR-10 .047 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0470FE03 64P3261
Product Name Res Wirewound 47m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .047 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers