Vishay Precision Group 10W,.04,1%,BULK LVR10R0400FL03

Description
10W,.04,1%,BULK
Request a Quote
Description
10W,.04,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10W,.04,1%,BULK - LVR10R0400FL03 - ASAP Semiconductor LLC
Anaheim, CA, United States
10W,.04,1%,BULK
LVR10R0400FL03
10W,.04,1%,BULK LVR10R0400FL03
10W,.04,1%,BULK

10W,.04,1%,BULK

Supplier's Site
Lvr10, 0.04 Ohm, +/1% Vishay - 45C6474 - Newark, An Avnet Company
Chicago, IL, United States
Lvr10, 0.04 Ohm, +/1% Vishay
45C6474
Lvr10, 0.04 Ohm, +/1% Vishay 45C6474
LVR10, 0.04 Ohm, +/- 1%

LVR10, 0.04 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0400FL03 45C6474
Product Name 10W,.04,1%,BULK Lvr10, 0.04 Ohm, +/1% Vishay
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details