Vishay Precision Group Res Wirewound 33m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0330FE03

Description
Res Wirewound 33m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 33m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0330FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0330FE03
Res Wirewound 33m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0330FE03
Res Wirewound 33m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 33m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .033 1% E03 E3 Vishay - 64P3240 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .033 1% E03 E3 Vishay
64P3240
Lvr-10 .033 1% E03 E3 Vishay 64P3240
LVR-10 .033 1% E03 e3

LVR-10 .033 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0330FE03 64P3240
Product Name Res Wirewound 33m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .033 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers