Vishay Precision Group Res Wirewound 32m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0320FE03

Description
Res Wirewound 32m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 32m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 32m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0320FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0320FE03
Res Wirewound 32m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0320FE03
Res Wirewound 32m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 32m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .032 1% E03 E3 Vishay - 64P3238 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .032 1% E03 E3 Vishay
64P3238
Lvr-10 .032 1% E03 E3 Vishay 64P3238
LVR-10 .032 1% E03 e3

LVR-10 .032 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0320FE03 64P3238
Product Name Res Wirewound 32m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .032 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 4-1676966-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers