Vishay Precision Group Res Wirewound 30m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0300FE03

Description
Res Wirewound 30m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 30m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0300FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0300FE03
Res Wirewound 30m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0300FE03
Res Wirewound 30m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 30m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .03 1% E03 E3 Vishay - 64P3236 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .03 1% E03 E3 Vishay
64P3236
Lvr-10 .03 1% E03 E3 Vishay 64P3236
LVR-10 .03 1% E03 e3

LVR-10 .03 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0300FE03 64P3236
Product Name Res Wirewound 30m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .03 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers