Vishay Precision Group Res Wirewound 24m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0240FE03

Description
Res Wirewound 24m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 24m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0240FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0240FE03
Res Wirewound 24m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0240FE03
Res Wirewound 24m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 24m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .024 1% E03 E3 Vishay - 64P3224 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .024 1% E03 E3 Vishay
64P3224
Lvr-10 .024 1% E03 E3 Vishay 64P3224
LVR-10 .024 1% E03 e3

LVR-10 .024 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0240FE03 64P3224
Product Name Res Wirewound 24m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .024 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers