Vishay Precision Group Res Wirewound 23m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0230FE03

Description
Res Wirewound 23m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 23m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 23m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0230FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 23m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0230FE03
Res Wirewound 23m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0230FE03
Res Wirewound 23m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 23m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .023 1% E03 E3 Vishay - 64P3222 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .023 1% E03 E3 Vishay
64P3222
Lvr-10 .023 1% E03 E3 Vishay 64P3222
LVR-10 .023 1% E03 e3

LVR-10 .023 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0230FE03 64P3222
Product Name Res Wirewound 23m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .023 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details