Vishay Precision Group Precision Resistors .02 Ohm 1% 10W LVR10R0200FE03

Description
Precision Resistors .02 Ohm 1% 10W
Request a Quote
Description
Precision Resistors .02 Ohm 1% 10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Resistors .02 Ohm 1% 10W - LVR10R0200FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Precision Resistors .02 Ohm 1% 10W
LVR10R0200FE03
Precision Resistors .02 Ohm 1% 10W LVR10R0200FE03
Precision Resistors .02 Ohm 1% 10W

Precision Resistors .02 Ohm 1% 10W

Supplier's Site
Lvr-10 .02 1% E03 E3 Vishay - 64P3214 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .02 1% E03 E3 Vishay
64P3214
Lvr-10 .02 1% E03 E3 Vishay 64P3214
LVR-10 .02 1% E03 e3

LVR-10 .02 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0200FE03 64P3214
Product Name Precision Resistors .02 Ohm 1% 10W Lvr-10 .02 1% E03 E3 Vishay
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers