Vishay Precision Group Res Wirewound 18m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0180FE03

Description
Res Wirewound 18m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 18m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 18m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0180FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0180FE03
Res Wirewound 18m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0180FE03
Res Wirewound 18m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 18m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .018 1% E03 E3 Vishay - 64P3212 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .018 1% E03 E3 Vishay
64P3212
Lvr-10 .018 1% E03 E3 Vishay 64P3212
LVR-10 .018 1% E03 e3

LVR-10 .018 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0180FE03 64P3212
Product Name Res Wirewound 18m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .018 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details