Vishay Precision Group Res Wirewound 15m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0150FE03

Description
Res Wirewound 15m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 15m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0150FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0150FE03
Res Wirewound 15m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0150FE03
Res Wirewound 15m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 15m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .015 1% E03 E3 Vishay - 64P3210 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .015 1% E03 E3 Vishay
64P3210
Lvr-10 .015 1% E03 E3 Vishay 64P3210
LVR-10 .015 1% E03 e3

LVR-10 .015 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0150FE03 64P3210
Product Name Res Wirewound 15m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .015 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details