Vishay Precision Group Res Wirewound 13m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0130FE03

Description
Res Wirewound 13m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 13m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0130FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0130FE03
Res Wirewound 13m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0130FE03
Res Wirewound 13m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 13m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .013 1% E03 E3 Vishay - 64P3206 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .013 1% E03 E3 Vishay
64P3206
Lvr-10 .013 1% E03 E3 Vishay 64P3206
LVR-10 .013 1% E03 e3

LVR-10 .013 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0130FE03 64P3206
Product Name Res Wirewound 13m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .013 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers