Vishay Precision Group Res Wirewound 11.1m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0111FE03

Description
Res Wirewound 11.1m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 11.1m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11.1m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0111FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11.1m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0111FE03
Res Wirewound 11.1m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0111FE03
Res Wirewound 11.1m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 11.1m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .0111 1% E03 E3 Vishay - 64P3200 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .0111 1% E03 E3 Vishay
64P3200
Lvr-10 .0111 1% E03 E3 Vishay 64P3200
LVR-10 .0111 1% E03 e3

LVR-10 .0111 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0111FE03 64P3200
Product Name Res Wirewound 11.1m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .0111 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details