Vishay Precision Group Res Metal Strip 625m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R6250JE12

Description
Res Metal Strip 625m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 625m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 625m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R6250JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 625m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R6250JE12
Res Metal Strip 625m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R6250JE12
Res Metal Strip 625m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 625m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .625 5% E12 E3 Vishay - 64P3190 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .625 5% E12 E3 Vishay
64P3190
Lvr-5 .625 5% E12 E3 Vishay 64P3190
LVR-5 .625 5% e12 E3

LVR-5 .625 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R6250JE12 64P3190
Product Name Res Metal Strip 625m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .625 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details