Vishay Precision Group Res Metal Strip 500m Ohm 1% 5W AXL Thru-Hole T/R LVR05R5000FE73

Description
Res Metal Strip 500m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 500m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 500m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R5000FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 500m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R5000FE73
Res Metal Strip 500m Ohm 1% 5W AXL Thru-Hole T/R LVR05R5000FE73
Res Metal Strip 500m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 500m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .5 1% E73 E3 Vishay - 64P3181 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .5 1% E73 E3 Vishay
64P3181
Lvr-5 .5 1% E73 E3 Vishay 64P3181
LVR-5 .5 1% E73 e3

LVR-5 .5 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R5000FE73 64P3181
Product Name Res Metal Strip 500m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .5 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details