Vishay Precision Group Res Metal Strip 500m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R5000FE12

Description
Res Metal Strip 500m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 500m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 500m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R5000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 500m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R5000FE12
Res Metal Strip 500m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R5000FE12
Res Metal Strip 500m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 500m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .5 1% E12 E3 Vishay - 64P3180 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .5 1% E12 E3 Vishay
64P3180
Lvr-5 .5 1% E12 E3 Vishay 64P3180
LVR-5 .5 1% e12 E3

LVR-5 .5 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R5000FE12 64P3180
Product Name Res Metal Strip 500m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .5 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers