Vishay Precision Group Res Metal Strip 470m Ohm 1% 5W AXL Thru-Hole T/R LVR05R4700FE73

Description
Res Metal Strip 470m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 470m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 470m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R4700FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 470m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R4700FE73
Res Metal Strip 470m Ohm 1% 5W AXL Thru-Hole T/R LVR05R4700FE73
Res Metal Strip 470m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 470m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .47 1% E73 E3 Vishay - 64P3177 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .47 1% E73 E3 Vishay
64P3177
Lvr-5 .47 1% E73 E3 Vishay 64P3177
LVR-5 .47 1% E73 e3

LVR-5 .47 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R4700FE73 64P3177
Product Name Res Metal Strip 470m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .47 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details