Vishay Precision Group Res Metal Strip 450m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R4500FE12

Description
Res Metal Strip 450m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 450m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 450m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R4500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 450m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R4500FE12
Res Metal Strip 450m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R4500FE12
Res Metal Strip 450m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 450m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .45 1% E12 E3 Vishay - 64P3172 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .45 1% E12 E3 Vishay
64P3172
Lvr-5 .45 1% E12 E3 Vishay 64P3172
LVR-5 .45 1% e12 E3

LVR-5 .45 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R4500FE12 64P3172
Product Name Res Metal Strip 450m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .45 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers