Vishay Precision Group Res Metal Strip 332m Ohm 1% 5W AXL Thru-Hole T/R LVR05R3320FE73

Description
Res Metal Strip 332m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 332m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 332m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R3320FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 332m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R3320FE73
Res Metal Strip 332m Ohm 1% 5W AXL Thru-Hole T/R LVR05R3320FE73
Res Metal Strip 332m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 332m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .332 1% E73 E3 Vishay - 64P3161 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .332 1% E73 E3 Vishay
64P3161
Lvr-5 .332 1% E73 E3 Vishay 64P3161
LVR-5 .332 1% E73 e3

LVR-5 .332 1% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R3320FE73 64P3161
Product Name Res Metal Strip 332m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .332 1% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details