Vishay Precision Group Res Metal Strip 300m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R3000JE12

Description
Res Metal Strip 300m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 300m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 300m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R3000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 300m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R3000JE12
Res Metal Strip 300m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R3000JE12
Res Metal Strip 300m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 300m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .3 5% E12 E3 Vishay - 51P5362 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .3 5% E12 E3 Vishay
51P5362
Lvr-5 .3 5% E12 E3 Vishay 51P5362
LVR-5 .3 5% E12 e3

LVR-5 .3 5% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R3000JE12 51P5362
Product Name Res Metal Strip 300m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .3 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details