Vishay Precision Group Res Metal Strip 300m Ohm 3% 5W AXL Thru-Hole T/R LVR05R3000HS73

Description
Res Metal Strip 300m Ohm 3% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 300m Ohm 3% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 300m Ohm 3% 5W AXL Thru-Hole T/R - LVR05R3000HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 300m Ohm 3% 5W AXL Thru-Hole T/R
LVR05R3000HS73
Res Metal Strip 300m Ohm 3% 5W AXL Thru-Hole T/R LVR05R3000HS73
Res Metal Strip 300m Ohm 3% 5W AXL Thru-Hole T/R

Res Metal Strip 300m Ohm 3% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .3 3% S73 Vishay - 28M6309 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .3 3% S73 Vishay
28M6309
Lvr-5 .3 3% S73 Vishay 28M6309
LVR-5 .3 3% S73

LVR-5 .3 3% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R3000HS73 28M6309
Product Name Res Metal Strip 300m Ohm 3% 5W AXL Thru-Hole T/R Lvr-5 .3 3% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details