Vishay Intertechnology, Inc. 5W,.3,1%,TR LVR05R3000FS73

Description
5W,.3,1%,TR
Request a Quote Datasheet
Description
5W,.3,1%,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,.3,1%,TR - LVR05R3000FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,.3,1%,TR
LVR05R3000FS73
5W,.3,1%,TR LVR05R3000FS73
5W,.3,1%,TR

5W,.3,1%,TR

Supplier's Site
Through Hole Resistors - LVRC-.30TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRC-.30TR-ND
Through Hole Resistors LVRC-.30TR-ND
300 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

300 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Lvr-5 .3 1% S73 Vishay - 45C6449 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .3 1% S73 Vishay
45C6449
Lvr-5 .3 1% S73 Vishay 45C6449
LVR-5 .3 1% S73

LVR-5 .3 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVR05R3000FS73 LVRC-.30TR-ND 45C6449
Product Name 5W,.3,1%,TR Through Hole Resistors Lvr-5 .3 1% S73 Vishay
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details