Vishay Precision Group Res Metal Strip 274m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R2740FE12

Description
Res Metal Strip 274m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 274m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 274m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R2740FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 274m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R2740FE12
Res Metal Strip 274m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R2740FE12
Res Metal Strip 274m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 274m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .274 1% E12 E3 Vishay - 51P5357 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .274 1% E12 E3 Vishay
51P5357
Lvr-5 .274 1% E12 E3 Vishay 51P5357
LVR-5 .274 1% e12 E3

LVR-5 .274 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R2740FE12 51P5357
Product Name Res Metal Strip 274m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .274 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details