Vishay Precision Group Res Metal Strip 274m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R2740FB12

Description
Res Metal Strip 274m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 274m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 274m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R2740FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 274m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R2740FB12
Res Metal Strip 274m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R2740FB12
Res Metal Strip 274m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 274m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr05, 0.274 Ohm, +/1% Vishay - 45C6445 - Newark, An Avnet Company
Chicago, IL, United States
Lvr05, 0.274 Ohm, +/1% Vishay
45C6445
Lvr05, 0.274 Ohm, +/1% Vishay 45C6445
LVR05, 0.274 Ohm, +/- 1%

LVR05, 0.274 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R2740FB12 45C6445
Product Name Res Metal Strip 274m Ohm 1% 5W AXL Thru-Hole Bulk Lvr05, 0.274 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details