Vishay Precision Group Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole T/R LVR05R2700FS73

Description
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R2700FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R2700FS73
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole T/R LVR05R2700FS73
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .27 1% S73 Vishay - 45C6444 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .27 1% S73 Vishay
45C6444
Lvr-5 .27 1% S73 Vishay 45C6444
LVR-5 .27 1% S73

LVR-5 .27 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R2700FS73 45C6444
Product Name Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .27 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details