Vishay Precision Group Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R2700FB12

Description
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R2700FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R2700FB12
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R2700FB12
Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr05, 0.27 Ohm, +/1% Vishay - 45C6443 - Newark, An Avnet Company
Chicago, IL, United States
Lvr05, 0.27 Ohm, +/1% Vishay
45C6443
Lvr05, 0.27 Ohm, +/1% Vishay 45C6443
LVR05, 0.27 Ohm, +/- 1%

LVR05, 0.27 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R2700FB12 45C6443
Product Name Res Metal Strip 270m Ohm 1% 5W AXL Thru-Hole Bulk Lvr05, 0.27 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details