Vishay Precision Group Res Metal Strip 250m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R2500JE12

Description
Res Metal Strip 250m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 250m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 250m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R2500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 250m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R2500JE12
Res Metal Strip 250m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R2500JE12
Res Metal Strip 250m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 250m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .25 5% E12 E3 Vishay - 51P5351 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .25 5% E12 E3 Vishay
51P5351
Lvr-5 .25 5% E12 E3 Vishay 51P5351
LVR-5 .25 5% e12 E3

LVR-5 .25 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R2500JE12 51P5351
Product Name Res Metal Strip 250m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .25 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details