Vishay Precision Group LVR05R2500FE12 LVR05R2500FE12

Description
LVR05R2500FE12
Request a Quote
Description
LVR05R2500FE12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LVR05R2500FE12 - LVR05R2500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
LVR05R2500FE12
LVR05R2500FE12
LVR05R2500FE12 LVR05R2500FE12
LVR05R2500FE12

LVR05R2500FE12

Supplier's Site
Wirewound Resistor, 0.25 Ohm, 5W, 1%; Resistance Vishay - 65K1728 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.25 Ohm, 5W, 1%; Resistance Vishay
65K1728
Wirewound Resistor, 0.25 Ohm, 5W, 1%; Resistance Vishay 65K1728
WIREWOUND RESISTOR, 0.25 OHM, 5W, 1%; Resistance:0.25ohm; Product Range:LVR05 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.25 OHM, 5W, 1%; Resistance:0.25ohm; Product Range:LVR05 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R2500FE12 65K1728
Product Name LVR05R2500FE12 Wirewound Resistor, 0.25 Ohm, 5W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3K3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details