Vishay Intertechnology, Inc. Precision Resistors 5watts 0.25ohms 1% LVR05R2500FB12

Description
Precision Resistors 5watts 0.25ohms 1%
Request a Quote
Description
Precision Resistors 5watts 0.25ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Resistors 5watts 0.25ohms 1% - LVR05R2500FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Precision Resistors 5watts 0.25ohms 1%
LVR05R2500FB12
Precision Resistors 5watts 0.25ohms 1% LVR05R2500FB12
Precision Resistors 5watts 0.25ohms 1%

Precision Resistors 5watts 0.25ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR05R2500FB12
Product Name Precision Resistors 5watts 0.25ohms 1%
Resistance Range 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details