Vishay Precision Group Res Metal Strip 220m Ohm 5% 5W AXL Thru-Hole T/R LVR05R2200JE73

Description
Res Metal Strip 220m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 220m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 220m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R2200JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 220m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R2200JE73
Res Metal Strip 220m Ohm 5% 5W AXL Thru-Hole T/R LVR05R2200JE73
Res Metal Strip 220m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 220m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .22 5% E73 E3 Vishay - 51P5348 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .22 5% E73 E3 Vishay
51P5348
Lvr-5 .22 5% E73 E3 Vishay 51P5348
LVR-5 .22 5% E73 e3

LVR-5 .22 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R2200JE73 51P5348
Product Name Res Metal Strip 220m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .22 5% E73 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details