Vishay Precision Group Res Metal Strip 220m Ohm 1% 5W AXL Thru-Hole T/R LVR05R2200FS73

Description
Res Metal Strip 220m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 220m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 220m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R2200FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 220m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R2200FS73
Res Metal Strip 220m Ohm 1% 5W AXL Thru-Hole T/R LVR05R2200FS73
Res Metal Strip 220m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 220m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .22 1% S73 Vishay - 45C6438 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .22 1% S73 Vishay
45C6438
Lvr-5 .22 1% S73 Vishay 45C6438
LVR-5 .22 1% S73

LVR-5 .22 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R2200FS73 45C6438
Product Name Res Metal Strip 220m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .22 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers