Vishay Precision Group Through Hole Resistors LVR05R2000FE73

Description
200 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-LVR05R2000FE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-LVR05R2000FE73TR-ND
Through Hole Resistors 541-LVR05R2000FE73TR-ND
200 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

200 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
RES .20 OHM 1% 5W METAL STRIP - LVR05R2000FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 1% 5W METAL STRIP
LVR05R2000FE73
RES .20 OHM 1% 5W METAL STRIP LVR05R2000FE73
RES .20ohm 1% 5W METAL STRIP

RES .20ohm 1% 5W METAL STRIP

Supplier's Site
Wirewound Resistor, 0.2 Ohm, 5W, 1%; Resistance Vishay - 97K3946 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 5W, 1%; Resistance Vishay
97K3946
Wirewound Resistor, 0.2 Ohm, 5W, 1%; Resistance Vishay 97K3946
WIREWOUND RESISTOR, 0.2 OHM, 5W, 1%; Resistance:0.2ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Element Type:Wirewound; Resistor Case Style:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 1000ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.2 OHM, 5W, 1%; Resistance:0.2ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Element Type:Wirewound; Resistor Case Style:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 1000ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-LVR05R2000FE73TR-ND LVR05R2000FE73 97K3946
Product Name Through Hole Resistors RES .20 OHM 1% 5W METAL STRIP Wirewound Resistor, 0.2 Ohm, 5W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details