Vishay Precision Group Res Metal Strip 180m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R1800FB12

Description
Res Metal Strip 180m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 180m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 180m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R1800FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 180m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R1800FB12
Res Metal Strip 180m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R1800FB12
Res Metal Strip 180m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 180m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .18 1% B12 Vishay - 28M6305 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .18 1% B12 Vishay
28M6305
Lvr-5 .18 1% B12 Vishay 28M6305
LVR-5 .18 1% B12

LVR-5 .18 1% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1800FB12 28M6305
Product Name Res Metal Strip 180m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .18 1% B12 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details