Vishay Precision Group Res Metal Strip 170m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R1700JE12

Description
Res Metal Strip 170m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 170m Ohm 5% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 170m Ohm 5% 5W AXL Thru-Hole Bulk - LVR05R1700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 170m Ohm 5% 5W AXL Thru-Hole Bulk
LVR05R1700JE12
Res Metal Strip 170m Ohm 5% 5W AXL Thru-Hole Bulk LVR05R1700JE12
Res Metal Strip 170m Ohm 5% 5W AXL Thru-Hole Bulk

Res Metal Strip 170m Ohm 5% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .17 5% E12 E3 Vishay - 51P5328 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .17 5% E12 E3 Vishay
51P5328
Lvr-5 .17 5% E12 E3 Vishay 51P5328
LVR-5 .17 5% e12 E3

LVR-5 .17 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1700JE12 51P5328
Product Name Res Metal Strip 170m Ohm 5% 5W AXL Thru-Hole Bulk Lvr-5 .17 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details