Vishay Precision Group Res Metal Strip 170m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R1700FB12

Description
Res Metal Strip 170m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 170m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 170m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R1700FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 170m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R1700FB12
Res Metal Strip 170m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R1700FB12
Res Metal Strip 170m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 170m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .17 1% B12 Vishay - 28M6304 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .17 1% B12 Vishay
28M6304
Lvr-5 .17 1% B12 Vishay 28M6304
LVR-5 .17 1% B12

LVR-5 .17 1% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1700FB12 28M6304
Product Name Res Metal Strip 170m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .17 1% B12 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers