Vishay Precision Group Res Metal Strip 169m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R1690FE12

Description
Res Metal Strip 169m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 169m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 169m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R1690FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 169m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R1690FE12
Res Metal Strip 169m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R1690FE12
Res Metal Strip 169m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 169m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .169 1% E12 E3 Vishay - 51P5322 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .169 1% E12 E3 Vishay
51P5322
Lvr-5 .169 1% E12 E3 Vishay 51P5322
LVR-5 .169 1% e12 E3

LVR-5 .169 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1690FE12 51P5322
Product Name Res Metal Strip 169m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .169 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details