Vishay Precision Group Res Metal Strip 162m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R1620FE12

Description
Res Metal Strip 162m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 162m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 162m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R1620FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 162m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R1620FE12
Res Metal Strip 162m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R1620FE12
Res Metal Strip 162m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 162m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .162 1% E12 E3 Vishay - 51P5318 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .162 1% E12 E3 Vishay
51P5318
Lvr-5 .162 1% E12 E3 Vishay 51P5318
LVR-5 .162 1% e12 E3

LVR-5 .162 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1620FE12 51P5318
Product Name Res Metal Strip 162m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .162 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers