Vishay Precision Group Res Metal Strip 160m Ohm 1% 5W AXL Thru-Hole T/R LVR05R1600FS70

Description
Res Metal Strip 160m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 160m Ohm 1% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 160m Ohm 1% 5W AXL Thru-Hole T/R - LVR05R1600FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 160m Ohm 1% 5W AXL Thru-Hole T/R
LVR05R1600FS70
Res Metal Strip 160m Ohm 1% 5W AXL Thru-Hole T/R LVR05R1600FS70
Res Metal Strip 160m Ohm 1% 5W AXL Thru-Hole T/R

Res Metal Strip 160m Ohm 1% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .16 1% S70 Vishay - 45C6429 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .16 1% S70 Vishay
45C6429
Lvr-5 .16 1% S70 Vishay 45C6429
LVR-5 .16 1% S70

LVR-5 .16 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1600FS70 45C6429
Product Name Res Metal Strip 160m Ohm 1% 5W AXL Thru-Hole T/R Lvr-5 .16 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details