Vishay Precision Group Res Metal Strip 150m Ohm 5% 5W AXL Thru-Hole T/R LVR05R1500JS73

Description
Res Metal Strip 150m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 150m Ohm 5% 5W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 150m Ohm 5% 5W AXL Thru-Hole T/R - LVR05R1500JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 150m Ohm 5% 5W AXL Thru-Hole T/R
LVR05R1500JS73
Res Metal Strip 150m Ohm 5% 5W AXL Thru-Hole T/R LVR05R1500JS73
Res Metal Strip 150m Ohm 5% 5W AXL Thru-Hole T/R

Res Metal Strip 150m Ohm 5% 5W AXL Thru-Hole T/R

Supplier's Site
Lvr-5 .15 5% S73 Vishay - 45C6427 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .15 5% S73 Vishay
45C6427
Lvr-5 .15 5% S73 Vishay 45C6427
LVR-5 .15 5% S73

LVR-5 .15 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R1500JS73 45C6427
Product Name Res Metal Strip 150m Ohm 5% 5W AXL Thru-Hole T/R Lvr-5 .15 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details